Switchcraft, Inc. 2-Meter Power Cable, Right Angle, 2.5Mm, Locking, Stip/tin Rohs Compliant Switchcraft/conxall CARA760K07984

Description
2-METER POWER CABLE, RIGHT ANGLE, 2.5MM, LOCKING, STIP/TIN ROHS COMPLIANT: YES
Description
2-METER POWER CABLE, RIGHT ANGLE, 2.5MM, LOCKING, STIP/TIN ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
2-Meter Power Cable, Right Angle, 2.5Mm, Locking, Stip/tin Rohs Compliant Switchcraft/conxall - 95AC0579 - Newark, An Avnet Company
Chicago, IL, United States
2-Meter Power Cable, Right Angle, 2.5Mm, Locking, Stip/tin Rohs Compliant Switchcraft/conxall
95AC0579
2-Meter Power Cable, Right Angle, 2.5Mm, Locking, Stip/tin Rohs Compliant Switchcraft/conxall 95AC0579
2-METER POWER CABLE, RIGHT ANGLE, 2.5MM, LOCKING, STIP/TIN ROHS COMPLIANT: YES

2-METER POWER CABLE, RIGHT ANGLE, 2.5MM, LOCKING, STIP/TIN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 95AC0579
Product Name 2-Meter Power Cable, Right Angle, 2.5Mm, Locking, Stip/tin Rohs Compliant Switchcraft/conxall
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 820073-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 1.96 inch (49.78 mm)
View Details
North American 15A NEMA Power Cord - 71804000250 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
36IN Straight Style Fan Power Cord - 07100-36 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 36 inch (914 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers