Conxall Corporation 4 PIN #16 MALE CBL ASY,2.0M, RA, MINICON-X,MLDD,SINGL END CARA63804P07990

Description
4 PIN #16 MALE CBL ASY,2.0M, RA, MINICON-X,MLDD,SINGL END
Request a Quote Datasheet
Description
4 PIN #16 MALE CBL ASY,2.0M, RA, MINICON-X,MLDD,SINGL END
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 PIN #16 MALE CBL ASY,2.0M, RA, MINICON-X,MLDD,SINGL END - CARA63804P07990 - Heilind Electronics, Inc.
Wilmington, MA, United States
4 PIN #16 MALE CBL ASY,2.0M, RA, MINICON-X,MLDD,SINGL END
CARA63804P07990
4 PIN #16 MALE CBL ASY,2.0M, RA, MINICON-X,MLDD,SINGL END CARA63804P07990
4 PIN #16 MALE CBL ASY,2.0M, RA, MINICON-X,MLDD,SINGL END

4 PIN #16 MALE CBL ASY,2.0M, RA, MINICON-X,MLDD,SINGL END

Buy Now
Cable Assy, 4P Cir R/a Plug-Free End, 2M; Connector To Connector Switchcraft/conxall - 24AK8271 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Cir R/a Plug-Free End, 2M; Connector To Connector Switchcraft/conxall
24AK8271
Cable Assy, 4P Cir R/a Plug-Free End, 2M; Connector To Connector Switchcraft/conxall 24AK8271
CABLE ASSY, 4P CIR R/A PLUG-FREE END, 2M; Connector to Connector:90° Circular Plug to Free End; No. of Positions:4Positions ; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:Mini-Con-X Series

CABLE ASSY, 4P CIR R/A PLUG-FREE END, 2M; Connector to Connector:90° Circular Plug to Free End; No. of Positions:4Positions; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:Mini-Con-X Series

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CARA63804P07990 24AK8271
Product Name 4 PIN #16 MALE CBL ASY,2.0M, RA, MINICON-X,MLDD,SINGL END Cable Assy, 4P Cir R/a Plug-Free End, 2M; Connector To Connector Switchcraft/conxall
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064309-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
4 suppliers
RF Cables And RF Cable Assemblies - NAM1-62-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 165 C (-40 to 329 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details