Conxall Corporation Circular Cable Assemblies CARA63803SP07990

Description
CBL 3POS PLUG RA TO WIRE 6.58'
Request a Quote Datasheet
Description
CBL 3POS PLUG RA TO WIRE 6.58'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 468-CARA63803SP07990-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
468-CARA63803SP07990-ND
Circular Cable Assemblies 468-CARA63803SP07990-ND
CBL 3POS PLUG RA TO WIRE 6.58'

CBL 3POS PLUG RA TO WIRE 6.58'

Buy Now Datasheet
3#16 SKT,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X - CARA63803SP07990 - Heilind Electronics, Inc.
Wilmington, MA, United States
3#16 SKT,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X
CARA63803SP07990
3#16 SKT,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X CARA63803SP07990
3#16 SKT,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X

3#16 SKT,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X

Buy Now
Cable Assy, 2P Cir R/a Plug-Free End/79; Connector To Connector Switchcraft/conxall - 46AK2085 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Cir R/a Plug-Free End/79; Connector To Connector Switchcraft/conxall
46AK2085
Cable Assy, 2P Cir R/a Plug-Free End/79; Connector To Connector Switchcraft/conxall 46AK2085
CABLE ASSY, 2P CIR R/A PLUG-FREE END/79"; Connector to Connector:90° Circular Receptacle to Free End; No. of Positions:3Positions ; Cable Length - Imperial:79"; Cable Length - Metric:2m; Jacket Color:Black

CABLE ASSY, 2P CIR R/A PLUG-FREE END/79"; Connector to Connector:90° Circular Receptacle to Free End; No. of Positions:3Positions; Cable Length - Imperial:79"; Cable Length - Metric:2m; Jacket Color:Black

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 468-CARA63803SP07990-ND CARA63803SP07990 46AK2085
Product Name Circular Cable Assemblies 3#16 SKT,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X Cable Assy, 2P Cir R/a Plug-Free End/79; Connector To Connector Switchcraft/conxall
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-W-10M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6033A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type pigtail,Coaxial,Teflon™ jacket,white,general purpose
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
4+4 Pos. Female Receptacle T-Contact DIL 22 AWG Straight Cable Assembly, 150mm, single-end, 101Lok - M80-FB10868FC-0150L - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details