Conxall Corporation 6#20 SKT,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X CARA62806SP07990

Description
6#20 SKT,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X
Request a Quote Datasheet
Description
6#20 SKT,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6#20 SKT,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X - CARA62806SP07990 - Heilind Electronics, Inc.
Wilmington, MA, United States
6#20 SKT,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X
CARA62806SP07990
6#20 SKT,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X CARA62806SP07990
6#20 SKT,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X

6#20 SKT,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X

Buy Now
Circular Cable Assemblies - 468-CARA62806SP07990-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
468-CARA62806SP07990-ND
Circular Cable Assemblies 468-CARA62806SP07990-ND
CBL 6POS PLUG RA TO WIRE 6.58'

CBL 6POS PLUG RA TO WIRE 6.58'

Buy Now Datasheet
Cable Assy, 2P Cir R/a Plug-Free End/79; Connector To Connector Switchcraft/conxall - 46AK2080 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Cir R/a Plug-Free End/79; Connector To Connector Switchcraft/conxall
46AK2080
Cable Assy, 2P Cir R/a Plug-Free End/79; Connector To Connector Switchcraft/conxall 46AK2080
CABLE ASSY, 2P CIR R/A PLUG-FREE END/79"; Connector to Connector:90° Circular Receptacle to Free End; No. of Positions:6Positions ; Cable Length - Imperial:79"; Cable Length - Metric:2m; Jacket Color:Black

CABLE ASSY, 2P CIR R/A PLUG-FREE END/79"; Connector to Connector:90° Circular Receptacle to Free End; No. of Positions:6Positions; Cable Length - Imperial:79"; Cable Length - Metric:2m; Jacket Color:Black

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CARA62806SP07990 468-CARA62806SP07990-ND 46AK2080
Product Name 6#20 SKT,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X Circular Cable Assemblies Cable Assy, 2P Cir R/a Plug-Free End/79; Connector To Connector Switchcraft/conxall
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NA400 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details