Cable Assembly 6.56' (2.00m)
CIRCULAR CABLE CORD, 6POS PLUG, 2M, BLK; Connector Type A:Circular 6 Position Right Angle Plug; Connector Type B:Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:Mini-Con-X Series RoHS Compliant: Yes
CBL CIRC 6POS MALE TO WIRE 6.56'
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | SC2366-ND | CARA62806P07990 | 01AC7943 | CARA62806P07990 |
| Product Name | Circular Cable Assemblies | Cable Assemblies | Circular Cable Cord, 6Pos Plug, 2M, Blk; Connector Type A Switchcraft/conxall | Cable Assemblies - Circular Cable Assemblies |
| Cable Length | 6.56 ft (19.99 dm) | 6.56 ft (20 dm) | 6.56 ft (19.99 dm) |