Conxall Corporation 5#20 SKT,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X CARA62805SP07990

Description
5#20 SKT,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X
Request a Quote Datasheet
Description
5#20 SKT,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5#20 SKT,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X - CARA62805SP07990 - Heilind Electronics, Inc.
Wilmington, MA, United States
5#20 SKT,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X
CARA62805SP07990
5#20 SKT,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X CARA62805SP07990
5#20 SKT,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X

5#20 SKT,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X

Buy Now
Circular Cable Assemblies - 468-CARA62805SP07990-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
468-CARA62805SP07990-ND
Circular Cable Assemblies 468-CARA62805SP07990-ND
CBL 5POS PLUG RA TO WIRE 6.58'

CBL 5POS PLUG RA TO WIRE 6.58'

Buy Now Datasheet
Cable Assy, 2P Cir R/a Plug-Free End/79; Connector To Connector Switchcraft/conxall - 46AK2078 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Cir R/a Plug-Free End/79; Connector To Connector Switchcraft/conxall
46AK2078
Cable Assy, 2P Cir R/a Plug-Free End/79; Connector To Connector Switchcraft/conxall 46AK2078
CABLE ASSY, 2P CIR R/A PLUG-FREE END/79"; Connector to Connector:90° Circular Receptacle to Free End; No. of Positions:5Positions ; Cable Length - Imperial:79"; Cable Length - Metric:2m; Jacket Color:Black

CABLE ASSY, 2P CIR R/A PLUG-FREE END/79"; Connector to Connector:90° Circular Receptacle to Free End; No. of Positions:5Positions; Cable Length - Imperial:79"; Cable Length - Metric:2m; Jacket Color:Black

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CARA62805SP07990 468-CARA62805SP07990-ND 46AK2078
Product Name 5#20 SKT,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X Circular Cable Assemblies Cable Assy, 2P Cir R/a Plug-Free End/79; Connector To Connector Switchcraft/conxall
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.1667 ft (0.5080 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Black PVC Single Wire - 55011610 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details