Conxall Corporation 5#20 PIN,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X CARA62805PP07990

Description
5#20 PIN,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X
Request a Quote Datasheet
Description
5#20 PIN,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5#20 PIN,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X - CARA62805PP07990 - Heilind Electronics, Inc.
Wilmington, MA, United States
5#20 PIN,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X
CARA62805PP07990
5#20 PIN,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X CARA62805PP07990
5#20 PIN,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X

5#20 PIN,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X

Buy Now
Circular Cable Assemblies - 468-CARA62805PP07990-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
468-CARA62805PP07990-ND
Circular Cable Assemblies 468-CARA62805PP07990-ND
CBL 5POS PLUG RA TO WIRE 6.58'

CBL 5POS PLUG RA TO WIRE 6.58'

Buy Now Datasheet
Cable Assy, 2P Cir R/a Plug-Free End/79; Connector To Connector Switchcraft/conxall - 46AK2077 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Cir R/a Plug-Free End/79; Connector To Connector Switchcraft/conxall
46AK2077
Cable Assy, 2P Cir R/a Plug-Free End/79; Connector To Connector Switchcraft/conxall 46AK2077
CABLE ASSY, 2P CIR R/A PLUG-FREE END/79"; Connector to Connector:90° Circular Plug to Free End; No. of Positions:5Positions ; Cable Length - Imperial:79"; Cable Length - Metric:2m; Jacket Color:Black

CABLE ASSY, 2P CIR R/A PLUG-FREE END/79"; Connector to Connector:90° Circular Plug to Free End; No. of Positions:5Positions; Cable Length - Imperial:79"; Cable Length - Metric:2m; Jacket Color:Black

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CARA62805PP07990 468-CARA62805PP07990-ND 46AK2077
Product Name 5#20 PIN,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X Circular Cable Assemblies Cable Assy, 2P Cir R/a Plug-Free End/79; Connector To Connector Switchcraft/conxall
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details