CBL CIRC 4POS FEM TO WIRE 6.56' Product overview: CARA62804S07990 from Switchcraft / Conxall is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-CARA62804S07990 can be used for catalog matching and distributor lookup.
Manufacturer: Conxall/Switchcraft
Win Source Part Number: 1027093-CARA62804S07
Color: Black
Connector Type: Circular 04 pos Female, Right Angle to Wire Leads
Length: 6.56' (2.00m)
Cable Type: Round
Categories: Cable Assemblies
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Cable Assembly 6.56' (2.00m)
CBL CIRC 4POS FEM TO WIRE 6.56'
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 448-CARA62804S07990 | CARA62804S07990 | 1027093-CARA62804S07990 | SC2369-ND | CARA62804S07990 |
| Product Name | Cable Assembly | Cable Assemblies | Circular Cable Assemblies - CARA62804S07990 | Circular Cable Assemblies | Cable Assemblies - Circular Cable Assemblies |
| Cable Length | 6.56 ft (19.99 dm) | 6.56 ft (19.99 dm) | 6.56 ft (19.99 dm) |