Conxall Corporation 4#22 SKT,R/A CON,SNGL END,2M MLDD CBL ASY,MICROCON-X CARA168804SP07990

Description
4#22 SKT,R/A CON,SNGL END,2M MLDD CBL ASY,MICROCON-X
Request a Quote Datasheet
Description
4#22 SKT,R/A CON,SNGL END,2M MLDD CBL ASY,MICROCON-X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4#22 SKT,R/A CON,SNGL END,2M MLDD CBL ASY,MICROCON-X - CARA168804SP07990 - Heilind Electronics, Inc.
Wilmington, MA, United States
4#22 SKT,R/A CON,SNGL END,2M MLDD CBL ASY,MICROCON-X
CARA168804SP07990
4#22 SKT,R/A CON,SNGL END,2M MLDD CBL ASY,MICROCON-X CARA168804SP07990
4#22 SKT,R/A CON,SNGL END,2M MLDD CBL ASY,MICROCON-X

4#22 SKT,R/A CON,SNGL END,2M MLDD CBL ASY,MICROCON-X

Buy Now
Circular Cable Assemblies - 468-CARA168804SP07990-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
468-CARA168804SP07990-ND
Circular Cable Assemblies 468-CARA168804SP07990-ND
CBL 4POS PLUG RA TO WIRE 6.58'

CBL 4POS PLUG RA TO WIRE 6.58'

Buy Now Datasheet
Cable Assy, 2P Cir R/a Plug-Free End/79; Connector To Connector Switchcraft/conxall - 46AK2070 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Cir R/a Plug-Free End/79; Connector To Connector Switchcraft/conxall
46AK2070
Cable Assy, 2P Cir R/a Plug-Free End/79; Connector To Connector Switchcraft/conxall 46AK2070
CABLE ASSY, 2P CIR R/A PLUG-FREE END/79"; Connector to Connector:90° Circular Receptacle to Free End; No. of Positions:4Positions ; Cable Length - Imperial:79"; Cable Length - Metric:2m; Jacket Color:Black

CABLE ASSY, 2P CIR R/A PLUG-FREE END/79"; Connector to Connector:90° Circular Receptacle to Free End; No. of Positions:4Positions; Cable Length - Imperial:79"; Cable Length - Metric:2m; Jacket Color:Black

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CARA168804SP07990 468-CARA168804SP07990-ND 46AK2070
Product Name 4#22 SKT,R/A CON,SNGL END,2M MLDD CBL ASY,MICROCON-X Circular Cable Assemblies Cable Assy, 2P Cir R/a Plug-Free End/79; Connector To Connector Switchcraft/conxall
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details