Conxall Corporation Cable Assemblies CARA162803S07990

Description
MC 3#20 SKT RA SNGL 79
Request a Quote Datasheet
Description
MC 3#20 SKT RA SNGL 79
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CARA162803S07990 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CARA162803S07990
Cable Assemblies CARA162803S07990
MC 3#20 SKT RA SNGL 79

MC 3#20 SKT RA SNGL 79

Buy Now
Circular Cable Assemblies - SC2641-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
SC2641-ND
Circular Cable Assemblies SC2641-ND
Cable Assembly 6.58' (2.01m)

Cable Assembly 6.58' (2.01m)

Buy Now Datasheet
Cable Assembly - 448-CARA162803S07990 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
448-CARA162803S07990
Cable Assembly 448-CARA162803S07990
CBL CIRC 3POS FEM TO WIRE 6.58' Product overview: CARA162803S07990 from Switchcraft / Conxall is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-CARA162803S07990 can be used for catalog matching and distributor lookup.

CBL CIRC 3POS FEM TO WIRE 6.58' Product overview: CARA162803S07990 from Switchcraft / Conxall is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-CARA162803S07990 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Circular Cable Assemblies - CARA162803S07990
770888-CARA162803S07990
Circular Cable Assemblies - CARA162803S07990 770888-CARA162803S07990
Manufacturer: Switchcraft Inc. Win Source Part Number: 770888-CARA162803S07 990 Series: Micro-Con-X Color: Black Connector Type: Circular 03 pos Female, Right Angle to Wire Leads Length: 6.58' (2.01m) Cable Type: Round Shielding: Unshielded Usage: Industrial Environments - IP67 Family Name: CARA Categories: Cable Assemblies ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Switchcraft Inc.
Win Source Part Number: 770888-CARA162803S07990
Series: Micro-Con-X
Color: Black
Connector Type: Circular 03 pos Female, Right Angle to Wire Leads
Length: 6.58' (2.01m)
Cable Type: Round
Shielding: Unshielded
Usage: Industrial Environments - IP67
Family Name: CARA
Categories: Cable Assemblies
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CARA162803S07990 SC2641-ND 448-CARA162803S07990 770888-CARA162803S07990
Product Name Cable Assemblies Circular Cable Assemblies Cable Assembly Circular Cable Assemblies - CARA162803S07990
Cable Shielding No Shielding Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Strainsert Cable - Be8725 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
System cable - 706-2300/405-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers