Conxall Corporation 3#20 PIN,R/A CON,SNGL END,2M MLDD CBL ASY,MICROCON-X CARA162803PP07990

Description
3#20 PIN,R/A CON,SNGL END,2M MLDD CBL ASY,MICROCON-X
Request a Quote Datasheet
Description
3#20 PIN,R/A CON,SNGL END,2M MLDD CBL ASY,MICROCON-X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3#20 PIN,R/A CON,SNGL END,2M MLDD CBL ASY,MICROCON-X - CARA162803PP07990 - Heilind Electronics, Inc.
Wilmington, MA, United States
3#20 PIN,R/A CON,SNGL END,2M MLDD CBL ASY,MICROCON-X
CARA162803PP07990
3#20 PIN,R/A CON,SNGL END,2M MLDD CBL ASY,MICROCON-X CARA162803PP07990
3#20 PIN,R/A CON,SNGL END,2M MLDD CBL ASY,MICROCON-X

3#20 PIN,R/A CON,SNGL END,2M MLDD CBL ASY,MICROCON-X

Buy Now
Circular Cable Assemblies - 468-CARA162803PP07990-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
468-CARA162803PP07990-ND
Circular Cable Assemblies 468-CARA162803PP07990-ND
CBL 3POS PLUG RA TO WIRE 6.58'

CBL 3POS PLUG RA TO WIRE 6.58'

Buy Now Datasheet
Cable Assy, 2P Cir R/a Plug-Free End/79; Connector To Connector Switchcraft/conxall - 46AK2067 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Cir R/a Plug-Free End/79; Connector To Connector Switchcraft/conxall
46AK2067
Cable Assy, 2P Cir R/a Plug-Free End/79; Connector To Connector Switchcraft/conxall 46AK2067
CABLE ASSY, 2P CIR R/A PLUG-FREE END/79"; Connector to Connector:90° Circular Plug to Free End; No. of Positions:3Positions ; Cable Length - Imperial:79"; Cable Length - Metric:2m; Jacket Color:Black

CABLE ASSY, 2P CIR R/A PLUG-FREE END/79"; Connector to Connector:90° Circular Plug to Free End; No. of Positions:3Positions; Cable Length - Imperial:79"; Cable Length - Metric:2m; Jacket Color:Black

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CARA162803PP07990 468-CARA162803PP07990-ND 46AK2067
Product Name 3#20 PIN,R/A CON,SNGL END,2M MLDD CBL ASY,MICROCON-X Circular Cable Assemblies Cable Assy, 2P Cir R/a Plug-Free End/79; Connector To Connector Switchcraft/conxall
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details