Conxall Corporation Circular Cable Assemblies CARA162803P07990

Description
Cable Assembly 6.58' (2.01m)
Request a Quote Datasheet
Description
Cable Assembly 6.58' (2.01m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - SC2642-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
SC2642-ND
Circular Cable Assemblies SC2642-ND
Cable Assembly 6.58' (2.01m)

Cable Assembly 6.58' (2.01m)

Buy Now Datasheet
Laguna Hills, CA, United States
Circular Cable Assemblies - CARA162803P07990
770889-CARA162803P07990
Circular Cable Assemblies - CARA162803P07990 770889-CARA162803P07990
Manufacturer: Switchcraft Inc. Win Source Part Number: 770889-CARA162803P07 990 Series: Micro-Con-X Color: Black Connector Type: Circular 03 pos Male, Right Angle to Wire Leads Length: 6.58' (2.01m) Cable Type: Round Shielding: Unshielded Usage: Industrial Environments - IP67 Family Name: CARA Categories: Cable Assemblies ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Switchcraft Inc.
Win Source Part Number: 770889-CARA162803P07990
Series: Micro-Con-X
Color: Black
Connector Type: Circular 03 pos Male, Right Angle to Wire Leads
Length: 6.58' (2.01m)
Cable Type: Round
Shielding: Unshielded
Usage: Industrial Environments - IP67
Family Name: CARA
Categories: Cable Assemblies
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cable Assemblies - CARA162803P07990 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CARA162803P07990
Cable Assemblies CARA162803P07990
MC 3#20 PIN RA SNGL 79

MC 3#20 PIN RA SNGL 79

Buy Now
Cable Assembly - 448-CARA162803P07990 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
448-CARA162803P07990
Cable Assembly 448-CARA162803P07990
CBL CIRC 3POS MALE TO WIRE 6.58' Product overview: CARA162803P07990 from Switchcraft / Conxall is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-CARA162803P07990 can be used for catalog matching and distributor lookup.

CBL CIRC 3POS MALE TO WIRE 6.58' Product overview: CARA162803P07990 from Switchcraft / Conxall is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-CARA162803P07990 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number SC2642-ND 770889-CARA162803P07990 CARA162803P07990 448-CARA162803P07990
Product Name Circular Cable Assemblies Circular Cable Assemblies - CARA162803P07990 Cable Assemblies Cable Assembly
Cable Shielding No Shielding Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details