Manufacturer: Switchcraft Inc.
Win Source Part Number: 1027076-CA761KS07984
Connector Type: 2.5mm ID, 5.5mm OD
Length: 6.6' (2.0m)
Cable Type: Round
Usage: Single Ended
Style: Plug to Wire Leads
Categories: Cable Assemblies
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Cable Assembly 2.5mm ID, 5.5mm OD Plug to Wire Leads Round 6.6' (2.00m)
DC Power Cable Assembly 2.5mm Plug 20AWG PVC Product overview: CA761KS07984 from Switchcraft is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-CA761KS07984 can be used for catalog matching and distributor lookup.
| Powell Electronics, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | CA761KS07984 | 1027076-CA761KS07984 | SC2240-ND | 450-CA761KS07984 |
| Product Name | Cable Assemblies | Barrel - Power Cables - CA761KS07984 | Barrel Power Cables | Cable Assembly |
| Cable Shielding | No Shielding |