Conxall Corporation Circular Cable Assemblies CA162803SP07990

Description
CIRC CBL 3POS PLUG TO WIRE 6.58'
Request a Quote Datasheet
Description
CIRC CBL 3POS PLUG TO WIRE 6.58'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 468-CA162803SP07990-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
468-CA162803SP07990-ND
Circular Cable Assemblies 468-CA162803SP07990-ND
CIRC CBL 3POS PLUG TO WIRE 6.58'

CIRC CBL 3POS PLUG TO WIRE 6.58'

Buy Now Datasheet
Cable Assy, 2P Cir R/a Plug-Free End/79; Connector To Connector Switchcraft/conxall - 46AK2092 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Cir R/a Plug-Free End/79; Connector To Connector Switchcraft/conxall
46AK2092
Cable Assy, 2P Cir R/a Plug-Free End/79; Connector To Connector Switchcraft/conxall 46AK2092
CABLE ASSY, 2P CIR R/A PLUG-FREE END/79"; Connector to Connector:Circular Receptacle to Free End; No. of Positions:3Positions ; Cable Length - Imperial:79"; Cable Length - Metric:2m; Jacket Color:Black

CABLE ASSY, 2P CIR R/A PLUG-FREE END/79"; Connector to Connector:Circular Receptacle to Free End; No. of Positions:3Positions; Cable Length - Imperial:79"; Cable Length - Metric:2m; Jacket Color:Black

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 468-CA162803SP07990-ND 46AK2092
Product Name Circular Cable Assemblies Cable Assy, 2P Cir R/a Plug-Free End/79; Connector To Connector Switchcraft/conxall
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023080 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details