Conxall Corporation Cable Assemblies CA162802S07990

Description
MC 2#20 SKT STR SNGL 79
Request a Quote Datasheet
Description
MC 2#20 SKT STR SNGL 79
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CA162802S07990 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CA162802S07990
Cable Assemblies CA162802S07990
MC 2#20 SKT STR SNGL 79

MC 2#20 SKT STR SNGL 79

Buy Now
Circular Cable Assemblies - SC2635-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
SC2635-ND
Circular Cable Assemblies SC2635-ND
Cable Assembly 6.58' (2.01m)

Cable Assembly 6.58' (2.01m)

Buy Now Datasheet
Cir Cable Assy, 2Pos Rcpt-Free End, 2M; Connector Type A Switchcraft/conxall - 15AC9413 - Newark, An Avnet Company
Chicago, IL, United States
Cir Cable Assy, 2Pos Rcpt-Free End, 2M; Connector Type A Switchcraft/conxall
15AC9413
Cir Cable Assy, 2Pos Rcpt-Free End, 2M; Connector Type A Switchcraft/conxall 15AC9413
CIR CABLE ASSY, 2POS RCPT-FREE END, 2M; Connector Type A:Circular 2 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:Micro-Con-X Series RoHS Compliant: Yes

CIR CABLE ASSY, 2POS RCPT-FREE END, 2M; Connector Type A:Circular 2 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:Micro-Con-X Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CA162802S07990 SC2635-ND 15AC9413
Product Name Cable Assemblies Circular Cable Assemblies Cir Cable Assy, 2Pos Rcpt-Free End, 2M; Connector Type A Switchcraft/conxall
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023430 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details