Switchcraft, Inc. AA Series Female AA3F

Description
Preferred by audio professionals
Request a Quote Datasheet
Description
Preferred by audio professionals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Preferred by audio professionals

Preferred by audio professionals

Supplier's Site
AA Series Female - AA3F - Conxall Corporation
Villa Park, IL, USA
AA Series Female
AA3F
AA Series Female AA3F
AA Series 3 Pin XLR Female Cable Mount, Silver Pins, Nickel AA Series XLR connectors with cable crimp strain relief.

AA Series 3 Pin XLR Female Cable Mount, Silver Pins, Nickel
AA Series XLR connectors with cable crimp strain relief.

Supplier's Site
Circular Connector Assemblies - SC2882-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2882-ND
Circular Connector Assemblies SC2882-ND
3 Position Circular Connector Plug, Female Sockets Solder Cup

3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Audio & Video Connectors - AA3F - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
AA3F
Audio & Video Connectors AA3F
QG CORD SET FEMALE 3 PIN,RoHS

QG CORD SET FEMALE 3 PIN,RoHS

Buy Now
XLR Connectors 3 PIN FEMALE PLUG - 787-AA3F - Utmel Electronic Limited
Hong Kong, China
XLR Connectors 3 PIN FEMALE PLUG
787-AA3F
XLR Connectors 3 PIN FEMALE PLUG 787-AA3F
XLR Connectors 3 PIN FEMALE PLUG

XLR Connectors 3 PIN FEMALE PLUG

Supplier's Site
Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall - 50F1619 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall
50F1619
Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall 50F1619
CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:AA Series; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:AA Series; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation DigiKey Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AA3F AA3F SC2882-ND AA3F 787-AA3F 50F1619
Product Name AA Series Female Circular Connector Assemblies Audio & Video Connectors XLR Connectors 3 PIN FEMALE PLUG Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Circular / Cylindrical Connectors Audio / Video
Coupling / Adapter Coupling / Adapter
Gender Female / Jack Male / Plug Female / Jack
Geometry Straight Keyed
Unlock Full Specs
to access all available technical data