TE Connectivity SATA & Micro SATA 1735539-3

Description
Body Features Connector Profile : Slimline Configuration Features Number of Ports : 2 Number of Positions : 13 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Configuration : 6P + 7P Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ] Profile Height from PCB : 6.5 MM  [.255 INCH ] Housing Features Centerline (Pitch) : 1.27 MM , 1 MM  [.05 INCH , .039 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top Mount PCB Mount Retention : With PCB Mount Retention Feature Length : 3.2 MM  [.126 INCH ] PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SATA Connector Type : SATA Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Slimline Configuration Features Number of Ports : 2 Number of Positions : 13 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Configuration : 6P + 7P Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ] Profile Height from PCB : 6.5 MM  [.255 INCH ] Housing Features Centerline (Pitch) : 1.27 MM , 1 MM  [.05 INCH , .039 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top Mount PCB Mount Retention : With PCB Mount Retention Feature Length : 3.2 MM  [.126 INCH ] PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SATA Connector Type : SATA Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SATA & Micro SATA - 1735539-3 - TE Connectivity
Berwyn, PA, United States
SATA & Micro SATA
1735539-3
SATA & Micro SATA 1735539-3
Body Features Connector Profile : Slimline Configuration Features Number of Ports : 2 Number of Positions : 13 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Configuration : 6P + 7P Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ] Profile Height from PCB : 6.5 MM  [.255 INCH ] Housing Features Centerline (Pitch) : 1.27 MM , 1 MM  [.05 INCH , .039 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top Mount PCB Mount Retention : With PCB Mount Retention Feature Length : 3.2 MM  [.126 INCH ] PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SATA Connector Type : SATA Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Slimline

Configuration Features


  • Number of Ports : 2
  • Number of Positions : 13
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Configuration : 6P + 7P
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ]
  • Profile Height from PCB : 6.5 MM  [.255 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM , 1 MM  [.05 INCH , .039 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment Type : Polarization
  • PCB Mount Location : Top Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Feature Length : 3.2 MM  [.126 INCH ]
  • PCB Mount Retention Type : Solder Peg

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • SATA Connector Type : SATA

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - A119335TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A119335TR-ND
Pluggable Connector Assemblies A119335TR-ND
13 Position SATA Receptacle Connector Solder Surface Mount

13 Position SATA Receptacle Connector Solder Surface Mount

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
438-1735539-3
Electronic Connector 438-1735539-3
Slimline SATA Receptacle, Vertical, SMT Product overview: 1735539-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-1735539-3 can be used for catalog matching and distributor lookup.

Slimline SATA Receptacle, Vertical, SMT Product overview: 1735539-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-1735539-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio & Video Connectors - 1735539-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
1735539-3
Audio & Video Connectors 1735539-3
Slimline SATA Receptacle, Vertical, SMT

Slimline SATA Receptacle, Vertical, SMT

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
1735539-3
Audio & Video Connectors 1735539-3
Audio & Video Connectors

Audio & Video Connectors

Buy Now
Slimline Sata Receptacle, Vertical, Smt Amp - Te Connectivity - 41AJ4284 - Newark, An Avnet Company
Chicago, IL, United States
Slimline Sata Receptacle, Vertical, Smt Amp - Te Connectivity
41AJ4284
Slimline Sata Receptacle, Vertical, Smt Amp - Te Connectivity 41AJ4284
Slimline SATA Receptacle, Vertical, SMT

Slimline SATA Receptacle, Vertical, SMT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1735539-3 A119335TR-ND 438-1735539-3 1735539-3 41AJ4284
Product Name SATA & Micro SATA Pluggable Connector Assemblies Electronic Connector Audio & Video Connectors Slimline Sata Receptacle, Vertical, Smt Amp - Te Connectivity
Connector Type Micro Connector and Nano Connector; Wire to Board Connector SATA; Receptacle Audio / Video
Unlock Full Specs
to access all available technical data