Switchcraft, Inc. A Series Female A3F

Description
A Series 3 Pin XLR Female Cable Mount, Silver Pins, Nickel The original A Series premium XLR connector with adjustable dual pressure plate cable clamp, flexible strain relief, and removable pin insert.
Request a Quote Datasheet
Description
A Series 3 Pin XLR Female Cable Mount, Silver Pins, Nickel The original A Series premium XLR connector with adjustable dual pressure plate cable clamp, flexible strain relief, and removable pin insert.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
A Series Female - A3F - Conxall Corporation
Villa Park, IL, USA
A Series Female
A3F
A Series Female A3F
A Series 3 Pin XLR Female Cable Mount, Silver Pins, Nickel The original A Series premium XLR connector with adjustable dual pressure plate cable clamp, flexible strain relief, and removable pin insert.

A Series 3 Pin XLR Female Cable Mount, Silver Pins, Nickel
The original A Series premium XLR connector with adjustable dual pressure plate cable clamp, flexible strain relief, and removable pin insert.

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
A3F
Audio & Video Connectors A3F
QG CONNECTOR, RoHS

QG CONNECTOR, RoHS

Buy Now
Connectors Audio & Video, XLR Plugs & Jacks - A3F - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, XLR Plugs & Jacks
A3F
Connectors Audio & Video, XLR Plugs & Jacks A3F
QG CONNECTOR

QG CONNECTOR

Buy Now
Circular Connector Assemblies - SC1001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1001-ND
Circular Connector Assemblies SC1001-ND
3 Position Circular Connector Plug, Female Sockets Solder Cup

3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
XLR Plug; Straight Female Cord; 3; Zinc, Nickel Plated; Brass, Silver Plated - 70214544 - Allied Electronics, Inc.
Fort Worth, TX, USA
XLR Plug; Straight Female Cord; 3; Zinc, Nickel Plated; Brass, Silver Plated
70214544
XLR Plug; Straight Female Cord; 3; Zinc, Nickel Plated; Brass, Silver Plated 70214544
Connector, Zinc, Nickel Plated Housing Material, Brass, Silver Plated Contact Material Straight Female Cord Plug, XLR Plug with Standard Latchlock, 3 Insert Contacts Zinc, Nickel Plated; Brass, Silver Plated Available in 3-7 pin versions. Contact plating Accepts cables from .25 inch (6.35 mm) to .328 inch (8.33 mm) diameter Accepts cables from .105 inch (2.7 mm) to .205 inch (5.2 mm) Straight female cord plug with standard latchlock. Available in 3-7 pin versions.

Connector, Zinc, Nickel Plated Housing Material, Brass, Silver Plated Contact Material
Straight Female Cord Plug, XLR Plug with Standard Latchlock, 3 Insert Contacts

  • Zinc, Nickel Plated; Brass, Silver Plated
  • Available in 3-7 pin versions.
  • Contact plating
  • Accepts cables from .25 inch (6.35 mm) to .328 inch (8.33 mm) diameter
  • Accepts cables from .105 inch (2.7 mm) to .205 inch (5.2 mm)
    Straight female cord plug with standard latchlock. Available in 3-7 pin versions.
Supplier's Site
Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall - 27F066 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall
27F066
Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall 27F066
CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:A Series; Colour:Black RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:A Series; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A3F A3F A3F SC1001-ND 70214544 27F066
Product Name A Series Female Audio & Video Connectors Connectors Audio & Video, XLR Plugs & Jacks Circular Connector Assemblies XLR Plug; Straight Female Cord; 3; Zinc, Nickel Plated; Brass, Silver Plated Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Circular / Cylindrical Connectors Audio / Video
Mounting Free Hanging (In-Line) Cable Cable Mount
Voltage Rating 125 volts
Current Rating 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products