SWITCHCRAFT, INC.
8280-8PG-315 -- MI INLINE 8#20 PIN CRIMP SWITCHCRAFT/CONXALL
Switchcraft, Inc.
Mi Inline 8#20 Pin Crimp Switchcraft/conxall
8280-8PG-315
Description
MI INLINE 8#20 PIN CRIMP
Description
MI INLINE 8#20 PIN CRIMP
Suppliers
Mi Inline 8#20 Pin Crimp Switchcraft/conxall
10J4834
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
10J4834 |
|
Product Name
|
Mi Inline 8#20 Pin Crimp Switchcraft/conxall |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers