8280-6PG-519 -- CABLE/CABLE 6 #20 PINS SWITCHCRAFT/CONXALL
Conxall Corporation
Cable/cable 6 #20 Pins Switchcraft/conxall
8280-6PG-519
Description
CABLE/CABLE 6 #20 PINS
Description
CABLE/CABLE 6 #20 PINS
Suppliers
Cable/cable 6 #20 Pins Switchcraft/conxall
87H7552
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
87H7552 |
|
Product Name
|
Cable/cable 6 #20 Pins Switchcraft/conxall |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers