Switchcraft, Inc. Contacts 826-PG

Description
#26 Crimp Contact for Con-X Line, Pin
Request a Quote
Description
#26 Crimp Contact for Con-X Line, Pin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Contacts
826-PG
Contacts 826-PG
#26 Crimp Contact for Con-X Line, Pin

#26 Crimp Contact for Con-X Line, Pin

Buy Now
#26 Pin Contact Crimp Gold Switchcraft/conxall - 24AK1595 - Newark, An Avnet Company
Chicago, IL, United States
#26 Pin Contact Crimp Gold Switchcraft/conxall
24AK1595
#26 Pin Contact Crimp Gold Switchcraft/conxall 24AK1595
#26 PIN CONTACT CRIMP GOLD

#26 PIN CONTACT CRIMP GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 826-PG 24AK1595
Product Name Contacts #26 Pin Contact Crimp Gold Switchcraft/conxall
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector; IEEE 1394 Connectors, FireWire
Gender Female / Jack
Geometry Right Angle
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N 90° Plug - 190111 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details