Switchcraft, Inc. Sealed Power Plugs 767KS17

Description
Sealed Power Plug, 0.084" (2.1mm) center pin, tip insulator color red, Cable OD range 0.175"-0.200"(4.4-5. 1mm) Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power plugs, please also see Sealed Power Jacks for the mating product
Request a Quote Datasheet
Description
Sealed Power Plug, 0.084" (2.1mm) center pin, tip insulator color red, Cable OD range 0.175"-0.200"(4.4-5. 1mm) Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power plugs, please also see Sealed Power Jacks for the mating product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Power Plugs - 767KS17 - Conxall Corporation
Villa Park, IL, USA
Sealed Power Plugs
767KS17
Sealed Power Plugs 767KS17
Sealed Power Plug, 0.084" (2.1mm) center pin, tip insulator color red, Cable OD range 0.175"-0.200"(4.4-5. 1mm) Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power plugs, please also see Sealed Power Jacks for the mating product

Sealed Power Plug, 0.084" (2.1mm) center pin, tip insulator color red, Cable OD range 0.175"-0.200"(4.4-5.1mm)
Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power plugs, please also see Sealed Power Jacks for the mating product

Supplier's Site
Power Connectors - SC1389-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC1389-ND
Power Connectors SC1389-ND
"Power Barrel Connector Plug 2.10mm ID (0.083""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

"Power Barrel Connector Plug 2.10mm ID (0.083""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

Buy Now Datasheet
Swedesboro, NJ, United States
DC Power Connectors
767KS17
DC Power Connectors 767KS17
2.1MM PWR PLUG SLD .17, RoHS

2.1MM PWR PLUG SLD .17, RoHS

Buy Now
Sealed Power Plg, 5A, 30Vdc, 2.1Mm Pin Dia; Gender Switchcraft/conxall - 81R1014 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Power Plg, 5A, 30Vdc, 2.1Mm Pin Dia; Gender Switchcraft/conxall
81R1014
Sealed Power Plg, 5A, 30Vdc, 2.1Mm Pin Dia; Gender Switchcraft/conxall 81R1014
SEALED POWER PLG, 5A, 30VDC, 2.1MM PIN DIA; Gender:Plug; Current Rating:5A; Pin Diameter:2.1mm; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Voltage Rating:30V RoHS Compliant: Yes

SEALED POWER PLG, 5A, 30VDC, 2.1MM PIN DIA; Gender:Plug; Current Rating:5A; Pin Diameter:2.1mm; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Conxall Corporation DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 767KS17 SC1389-ND 767KS17 81R1014
Product Name Sealed Power Plugs Power Connectors DC Power Connectors Sealed Power Plg, 5A, 30Vdc, 2.1Mm Pin Dia; Gender Switchcraft/conxall
Gender Male / Plug Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB (optional feature)
Gender Female / Jack
Geometry Right Angle
View Details
M12 cable connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
75 Ohm TNC Connectors, Straight Plug - 190908 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details