Switchcraft, Inc. Miniature DC Power Plugs 767K

Description
2.1mm (0.084") DC Power Plug, 1.8" overall length, locking, black handle Part of Switchcraft’s 2-Conductor Power Plug Family. Industry standard 2.1mm configuration
Request a Quote Datasheet
Description
2.1mm (0.084") DC Power Plug, 1.8" overall length, locking, black handle Part of Switchcraft’s 2-Conductor Power Plug Family. Industry standard 2.1mm configuration
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature DC Power Plugs - 767K - Conxall Corporation
Villa Park, IL, USA
Miniature DC Power Plugs
767K
Miniature DC Power Plugs 767K
2.1mm (0.084") DC Power Plug, 1.8" overall length, locking, black handle Part of Switchcraft’s 2-Conductor Power Plug Family. Industry standard 2.1mm configuration

2.1mm (0.084") DC Power Plug, 1.8" overall length, locking, black handle
Part of Switchcraft’s 2-Conductor Power Plug Family. Industry standard 2.1mm configuration

Supplier's Site
Swedesboro, NJ, United States
Power Connectors
767K
Power Connectors 767K
2.1MM X.474 POWER PLUG, RoHS

2.1MM X.474 POWER PLUG, RoHS

Buy Now
Power Connectors - 767K-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
767K-ND
Power Connectors 767K-ND
"Power Barrel Connector Plug 2.10mm ID (0.083""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

"Power Barrel Connector Plug 2.10mm ID (0.083""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

Buy Now Datasheet
Dc Power Plug Connector, 5A, Cable; Gender Switchcraft/conxall - 63R7552 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Plug Connector, 5A, Cable; Gender Switchcraft/conxall
63R7552
Dc Power Plug Connector, 5A, Cable; Gender Switchcraft/conxall 63R7552
DC POWER PLUG CONNECTOR, 5A, CABLE; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:12.1mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

DC POWER PLUG CONNECTOR, 5A, CABLE; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:12.1mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 767K 767K 767K-ND 63R7552
Product Name Miniature DC Power Plugs Power Connectors Power Connectors Dc Power Plug Connector, 5A, Cable; Gender Switchcraft/conxall
Gender Male / Plug Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data