Switchcraft, Inc. Power Connectors 766KH

Description
"DC POWER PLUG, 0.100"" (2.5MM) ID"
Request a Quote Datasheet
Description
"DC POWER PLUG, 0.100"" (2.5MM) ID"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 137-766KH-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
137-766KH-ND
Power Connectors 137-766KH-ND
"DC POWER PLUG, 0.100"" (2.5MM) ID"

"DC POWER PLUG, 0.100"" (2.5MM) ID"

Buy Now Datasheet
DC Power Connectors - 766KH - Powell Electronics, Inc.
Swedesboro, NJ, United States
DC Power Connectors
766KH
DC Power Connectors 766KH
2.5MM X.474 HT PWR PLUG, RoHS

2.5MM X.474 HT PWR PLUG, RoHS

Buy Now
Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall - 26AC9099 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall
26AC9099
Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall 26AC9099
DC POWER PLUG, 3A, 24V, CABLE; Gender:Plug; Current Rating:3A; Pin Diameter:-; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

DC POWER PLUG, 3A, 24V, CABLE; Gender:Plug; Current Rating:3A; Pin Diameter:-; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 137-766KH-ND 766KH 26AC9099
Product Name Power Connectors DC Power Connectors Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G15-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Plugs and Receptacles - 486-3-104-046-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers