Switchcraft, Inc. Power Connectors 765H

Description
"DC POWER PLUG, 0.100"" (2.5MM) ID"
Request a Quote Datasheet
Description
"DC POWER PLUG, 0.100"" (2.5MM) ID"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 137-765H-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
137-765H-ND
Power Connectors 137-765H-ND
"DC POWER PLUG, 0.100"" (2.5MM) ID"

"DC POWER PLUG, 0.100"" (2.5MM) ID"

Buy Now Datasheet
DC Power Connectors - 765H - Powell Electronics, Inc.
Swedesboro, NJ, United States
DC Power Connectors
765H
DC Power Connectors 765H
2.5MM X.374 HT PWR PLUG, RoHS

2.5MM X.374 HT PWR PLUG, RoHS

Buy Now
Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall - 26AC9097 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall
26AC9097
Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall 26AC9097
DC POWER PLUG, 3A, 24V, CABLE; Gender:Plug; Current Rating:3A; Pin Diameter:2.5mm; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

DC POWER PLUG, 3A, 24V, CABLE; Gender:Plug; Current Rating:3A; Pin Diameter:2.5mm; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 137-765H-ND 765H 26AC9097
Product Name Power Connectors DC Power Connectors Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data