Switchcraft, Inc. Power Connectors 762Z

Description
"Power Barrel Connector Plug 2.10mm ID (0.083""), 5.50mm OD (0.217"") Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"Power Barrel Connector Plug 2.10mm ID (0.083""), 5.50mm OD (0.217"") Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 137-762Z-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
137-762Z-ND
Power Connectors 137-762Z-ND
"Power Barrel Connector Plug 2.10mm ID (0.083""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

"Power Barrel Connector Plug 2.10mm ID (0.083""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

Buy Now Datasheet
Swedesboro, NJ, United States
Pin & Socket Connectors
762Z
Pin & Socket Connectors 762Z
2.1mm Center Pin, Short Barrel, Non-Lock

2.1mm Center Pin, Short Barrel, Non-Lock

Buy Now
Dc Power Connector, Plug, 2.1Mm, 5A; Gender Switchcraft/conxall - 80AH1412 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Connector, Plug, 2.1Mm, 5A; Gender Switchcraft/conxall
80AH1412
Dc Power Connector, Plug, 2.1Mm, 5A; Gender Switchcraft/conxall 80AH1412
DC POWER CONNECTOR, PLUG, 2.1MM, 5A; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

DC POWER CONNECTOR, PLUG, 2.1MM, 5A; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 137-762Z-ND 762Z 80AH1412
Product Name Power Connectors Pin & Socket Connectors Dc Power Connector, Plug, 2.1Mm, 5A; Gender Switchcraft/conxall
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® Connector Housing, Red - 1327 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers