Switchcraft, Inc. Miniature DC Power Plugs 762

Description
2.1mm (0.084") DC Power Plug, 1.42" overall length, black handle Part of Switchcraft’s 2-Conductor Power Plug Family. Industry standard 2.1mm configuration
Request a Quote Datasheet
Description
2.1mm (0.084") DC Power Plug, 1.42" overall length, black handle Part of Switchcraft’s 2-Conductor Power Plug Family. Industry standard 2.1mm configuration
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature DC Power Plugs - 762 - Conxall Corporation
Villa Park, IL, USA
Miniature DC Power Plugs
762
Miniature DC Power Plugs 762
2.1mm (0.084") DC Power Plug, 1.42" overall length, black handle Part of Switchcraft’s 2-Conductor Power Plug Family. Industry standard 2.1mm configuration

2.1mm (0.084") DC Power Plug, 1.42" overall length, black handle
Part of Switchcraft’s 2-Conductor Power Plug Family. Industry standard 2.1mm configuration

Supplier's Site
Swedesboro, NJ, United States
Power Connectors
762
Power Connectors 762
2.1MM X.374 POWER PLUG, RoHS

2.1MM X.374 POWER PLUG, RoHS

Buy Now
Power Connectors - 762SW-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
762SW-ND
Power Connectors 762SW-ND
"Power Barrel Connector Plug 2.10mm ID (0.083""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

"Power Barrel Connector Plug 2.10mm ID (0.083""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

Buy Now Datasheet
Dc Power Plug Connector, 5A, Cable; Gender Switchcraft/conxall - 27R0021 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Plug Connector, 5A, Cable; Gender Switchcraft/conxall
27R0021
Dc Power Plug Connector, 5A, Cable; Gender Switchcraft/conxall 27R0021
DC POWER PLUG CONNECTOR, 5A, CABLE; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

DC POWER PLUG CONNECTOR, 5A, CABLE; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 762 762 762SW-ND 27R0021
Product Name Miniature DC Power Plugs Power Connectors Power Connectors Dc Power Plug Connector, 5A, Cable; Gender Switchcraft/conxall
Gender Male / Plug Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data