Switchcraft, Inc. Power Connectors 761KZ

Description
"Power Barrel Connector Plug 2.50mm ID (0.098""), 5.50mm OD (0.217"") Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"Power Barrel Connector Plug 2.50mm ID (0.098""), 5.50mm OD (0.217"") Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 137-761KZ-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
137-761KZ-ND
Power Connectors 137-761KZ-ND
"Power Barrel Connector Plug 2.50mm ID (0.098""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

"Power Barrel Connector Plug 2.50mm ID (0.098""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

Buy Now Datasheet
Pin & Socket Connectors - 761KZ - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
761KZ
Pin & Socket Connectors 761KZ
2.5mm Center Pin, Long Barrel, Locking

2.5mm Center Pin, Long Barrel, Locking

Buy Now
Dc Power Connector, Plug, 2.5Mm, 5A; Gender Switchcraft/conxall - 80AH1410 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Connector, Plug, 2.5Mm, 5A; Gender Switchcraft/conxall
80AH1410
Dc Power Connector, Plug, 2.5Mm, 5A; Gender Switchcraft/conxall 80AH1410
DC POWER CONNECTOR, PLUG, 2.5MM, 5A; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:12.1mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

DC POWER CONNECTOR, PLUG, 2.5MM, 5A; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:12.1mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 137-761KZ-ND 761KZ 80AH1410
Product Name Power Connectors Pin & Socket Connectors Dc Power Connector, Plug, 2.5Mm, 5A; Gender Switchcraft/conxall
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data