Switchcraft, Inc. DC Power Connectors 761KSH12

Description
2.5MM HT PWR PLUG SLD .12,RoHS
Request a Quote
Description
2.5MM HT PWR PLUG SLD .12,RoHS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
DC Power Connectors
761KSH12
DC Power Connectors 761KSH12
2.5MM HT PWR PLUG SLD .12,RoHS

2.5MM HT PWR PLUG SLD .12,RoHS

Buy Now
Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall - 26AC9094 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall
26AC9094
Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall 26AC9094
DC POWER PLUG, 3A, 24V, CABLE; Gender:Plug; Current Rating:3A; Pin Diameter:2.5mm; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

DC POWER PLUG, 3A, 24V, CABLE; Gender:Plug; Current Rating:3A; Pin Diameter:2.5mm; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 761KSH12 26AC9094
Product Name DC Power Connectors Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products