Switchcraft, Inc. Sealed Power Plugs 761KS17

Description
Sealed Power Plug, 0.10" (2.5mm) center pin, tip insulator color black, Cable OD range 0.175"-0.200"(4.4-5. 1mm) Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power plugs, please also see Sealed Power Jacks for the mating product
Request a Quote Datasheet
Description
Sealed Power Plug, 0.10" (2.5mm) center pin, tip insulator color black, Cable OD range 0.175"-0.200"(4.4-5. 1mm) Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power plugs, please also see Sealed Power Jacks for the mating product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Power Plugs - 761KS17 - Conxall Corporation
Villa Park, IL, USA
Sealed Power Plugs
761KS17
Sealed Power Plugs 761KS17
Sealed Power Plug, 0.10" (2.5mm) center pin, tip insulator color black, Cable OD range 0.175"-0.200"(4.4-5. 1mm) Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power plugs, please also see Sealed Power Jacks for the mating product

Sealed Power Plug, 0.10" (2.5mm) center pin, tip insulator color black, Cable OD range 0.175"-0.200"(4.4-5.1mm)
Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power plugs, please also see Sealed Power Jacks for the mating product

Supplier's Site
Swedesboro, NJ, United States
DC Power Connectors
761KS17
DC Power Connectors 761KS17
2.5MM PWR PLUG SLD .17, RoHS

2.5MM PWR PLUG SLD .17, RoHS

Buy Now
Power Connectors - SC1383-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC1383-ND
Power Connectors SC1383-ND
"Power Barrel Connector Plug 2.50mm ID (0.098""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

"Power Barrel Connector Plug 2.50mm ID (0.098""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

Buy Now Datasheet
Barrel - Barrel - Power Connectors - 761KS17 - 908375-761KS17 - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Power Connectors - 761KS17
908375-761KS17
Barrel - Barrel - Power Connectors - 761KS17 908375-761KS17
Manufacturer: Switchcraft Inc. Win Source Part Number: 908375-761KS17 Features: Power Barrel Connector Plug 2.50mm ID (0.098"), 5.50mm OD (0.217") Free Hanging (In-Line) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 761K Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000

Manufacturer: Switchcraft Inc.
Win Source Part Number: 908375-761KS17
Features: Power Barrel Connector Plug 2.50mm ID (0.098"), 5.50mm OD (0.217") Free Hanging (In-Line)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 761K
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000

Buy Now Datasheet
Sealed Power Plg, 5A, 30Vdc, 2.5Mm Pin Dia; Gender Switchcraft/conxall - 74R3073 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Power Plg, 5A, 30Vdc, 2.5Mm Pin Dia; Gender Switchcraft/conxall
74R3073
Sealed Power Plg, 5A, 30Vdc, 2.5Mm Pin Dia; Gender Switchcraft/conxall 74R3073
SEALED POWER PLG, 5A, 30VDC, 2.5MM PIN DIA; Gender:Plug; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Voltage Rating:30V RoHS Compliant: Yes

SEALED POWER PLG, 5A, 30VDC, 2.5MM PIN DIA; Gender:Plug; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Plug, 2.5Mm Pin, 4.4-5.1Mm Od Cabl; Gender Switchcraft/conxall - 99Y9908 - Newark, An Avnet Company
Chicago, IL, United States
Power Plug, 2.5Mm Pin, 4.4-5.1Mm Od Cabl; Gender Switchcraft/conxall
99Y9908
Power Plug, 2.5Mm Pin, 4.4-5.1Mm Od Cabl; Gender Switchcraft/conxall 99Y9908
POWER PLUG, 2.5MM PIN, 4.4-5.1MM OD CABL; Gender:Plug; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer RoHS Compliant: Yes

POWER PLUG, 2.5MM PIN, 4.4-5.1MM OD CABL; Gender:Plug; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 761KS17 761KS17 SC1383-ND 908375-761KS17 74R3073 99Y9908
Product Name Sealed Power Plugs DC Power Connectors Power Connectors Barrel - Barrel - Power Connectors - 761KS17 Sealed Power Plg, 5A, 30Vdc, 2.5Mm Pin Dia; Gender Switchcraft/conxall Power Plug, 2.5Mm Pin, 4.4-5.1Mm Od Cabl; Gender Switchcraft/conxall
Gender Male / Plug Female / Jack Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data