Switchcraft, Inc. Circular Connector Assemblies 7382-2PG-300

Description
2 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2130-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2130-ND
Circular Connector Assemblies SC2130-ND
2 Position Circular Connector Receptacle, Male Pins Solder Cup

2 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
 - 7382-2PG-300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
PANEL PLUG/#16 SOLDER

PANEL PLUG/#16 SOLDER

Buy Now
Industrial Circular, Rcpt, 2Pos, Panel; Product Range Switchcraft/conxall - 99F6977 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 2Pos, Panel; Product Range Switchcraft/conxall
99F6977
Industrial Circular, Rcpt, 2Pos, Panel; Product Range Switchcraft/conxall 99F6977
INDUSTRIAL CIRCULAR, RCPT, 2POS, PANEL; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 2POS, PANEL; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC2130-ND 7382-2PG-300 99F6977
Product Name Circular Connector Assemblies Industrial Circular, Rcpt, 2Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data