Switchcraft, Inc. DC Power Connectors 732AH

Description
HT PWR JACK 1.3MM, RoHS
Request a Quote Datasheet
Description
HT PWR JACK 1.3MM, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
DC Power Connectors
732AH
DC Power Connectors 732AH
HT PWR JACK 1.3MM, RoHS

HT PWR JACK 1.3MM, RoHS

Buy Now
Dc Power Jack, 3A, 24V, Panel; Gender Switchcraft/conxall - 26AC9089 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Jack, 3A, 24V, Panel; Gender Switchcraft/conxall
26AC9089
Dc Power Jack, 3A, 24V, Panel; Gender Switchcraft/conxall 26AC9089
DC POWER JACK, 3A, 24V, PANEL; Gender:Jack; Current Rating:3A; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage Rating:24VRoHS Compliant: Yes

DC POWER JACK, 3A, 24V, PANEL; Gender:Jack; Current Rating:3A; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage Rating:24VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 732AH 26AC9089
Product Name DC Power Connectors Dc Power Jack, 3A, 24V, Panel; Gender Switchcraft/conxall
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Plug - FBS-SUB-9-GS-1X9POL-B - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
3 suppliers
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mini Receptacle - 888N-M65AF1-1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
View Details