Switchcraft, Inc. Connectors Circular, Industrial - Plastic 7282-4PG-300

Description
Connectors Circular, Industrial - Plastic
Request a Quote Datasheet
Description
Connectors Circular, Industrial - Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Plastic - 7282-4PG-300 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
7282-4PG-300
Connectors Circular, Industrial - Plastic 7282-4PG-300
Connectors Circular, Industrial - Plastic

Connectors Circular, Industrial - Plastic

Buy Now
Swedesboro, NJ, United States
PANEL PLUG/#20 SOLDER

PANEL PLUG/#20 SOLDER

Buy Now
Circular Connector Assemblies - SC1276-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1276-ND
Circular Connector Assemblies SC1276-ND
4 Position Circular Connector Receptacle, Male Pins Solder Cup

4 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector Plug, Size 20, 4 Position, Panel; Product Range Switchcraft/conxall - 89F4132 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 4 Position, Panel; Product Range Switchcraft/conxall
89F4132
Circular Connector Plug, Size 20, 4 Position, Panel; Product Range Switchcraft/conxall 89F4132
CIRCULAR CONNECTOR PLUG, SIZE 20, 4 POSITION, PANEL; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 20, 4 POSITION, PANEL; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Connector; #20; Solder Cup; 4; Pin; Gold over Nickel 600 V - 70025442 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; #20; Solder Cup; 4; Pin; Gold over Nickel 600 V
70025442
Connector; #20; Solder Cup; 4; Pin; Gold over Nickel 600 V 70025442
MICRO-CON-X® Field Installable Connectors Contact arrangements shown are wiring view of cable end pins/sockets. Key/Keyway shown for orientation only. *Available in Connector Types: Cable-End Socket, Panel-Mount Pin and Cable-to-Cable Pin-Styles Only. Provide Quality Solutions Requiring Interconnection in Harsh Environments 2-31 Contacts Available Applications Include, But Not Limited to, Marine, GPS Systems, Transportation, Etc. Ratings: 3.0 to 7.5 A, 600 V Contact Plating: Gold Over Nickel Mechanical Specifications: Minimum of 300 Mate/Unmate Cycles, Overriding Locking Feature on Coupling Ring to Prevent Vibration or Loosening, and an All Series Hex Nut to Withstand 1-12 inch/lb. Tightening Torque Environmental Specifications: Temperature: –55°C to +125°C (–67°F to +257°F), Corrosion: 300 Hour Salt Spray Contacts With Hex Nut and Gasket

MICRO-CON-X® Field Installable Connectors
Contact arrangements shown are wiring view of cable end pins/sockets. Key/Keyway shown for orientation only. *Available in Connector Types: Cable-End Socket, Panel-Mount Pin and Cable-to-Cable Pin-Styles Only.

  • Provide Quality Solutions Requiring Interconnection in Harsh Environments
  • 2-31 Contacts Available
  • Applications Include, But Not Limited to, Marine, GPS Systems, Transportation, Etc.
  • Ratings: 3.0 to 7.5 A, 600 V
  • Contact Plating: Gold Over Nickel
  • Mechanical Specifications: Minimum of 300 Mate/Unmate Cycles, Overriding Locking Feature on Coupling Ring to Prevent Vibration or Loosening, and an All Series Hex Nut to Withstand 1-12 inch/lb. Tightening Torque
  • Environmental Specifications: Temperature: –55°C to +125°C (–67°F to +257°F), Corrosion: 300 Hour Salt Spray Contacts
  • With Hex Nut and Gasket
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7282-4PG-300 7282-4PG-300 SC1276-ND 89F4132 70025442
Product Name Connectors Circular, Industrial - Plastic Circular Connector Assemblies Circular Connector Plug, Size 20, 4 Position, Panel; Product Range Switchcraft/conxall Connector; #20; Solder Cup; 4; Pin; Gold over Nickel 600 V
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Jam Nut
Voltage Rating 600 volts 600 volts
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products