Switchcraft, Inc. Circular Connector Assemblies 7282-3SG-300

Description
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1275-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1275-ND
Circular Connector Assemblies SC1275-ND
3 Position Circular Connector Receptacle, Female Sockets Solder Cup

3 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Connector; #20; Solder Cup; 3; Socket; Gold over Nickel 600 V - 70025441 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; #20; Solder Cup; 3; Socket; Gold over Nickel 600 V
70025441
Connector; #20; Solder Cup; 3; Socket; Gold over Nickel 600 V 70025441
MICRO-CON-X® Field Installable Connectors Contact arrangements shown are wiring view of cable end pins/sockets. Key/Keyway shown for orientation only. *Available in Connector Types: Cable-End Socket, Panel-Mount Pin and Cable-to-Cable Pin-Styles Only. Provide Quality Solutions Requiring Interconnection in Harsh Environments 2-31 Contacts Available Applications Include, But Not Limited to, Marine, GPS Systems, Transportation, Etc. Ratings: 3.0 to 7.5 A, 600 V Contact Plating: Gold Over Nickel Mechanical Specifications: Minimum of 300 Mate/Unmate Cycles, Overriding Locking Feature on Coupling Ring to Prevent Vibration or Loosening, and an All Series Hex Nut to Withstand 1-12 inch/lb. Tightening Torque Environmental Specifications: Temperature: –55°C to +125°C (–67°F to +257°F), Corrosion: 300 Hour Salt Spray Contacts With Hex Nut and Gasket

MICRO-CON-X® Field Installable Connectors
Contact arrangements shown are wiring view of cable end pins/sockets. Key/Keyway shown for orientation only. *Available in Connector Types: Cable-End Socket, Panel-Mount Pin and Cable-to-Cable Pin-Styles Only.

  • Provide Quality Solutions Requiring Interconnection in Harsh Environments
  • 2-31 Contacts Available
  • Applications Include, But Not Limited to, Marine, GPS Systems, Transportation, Etc.
  • Ratings: 3.0 to 7.5 A, 600 V
  • Contact Plating: Gold Over Nickel
  • Mechanical Specifications: Minimum of 300 Mate/Unmate Cycles, Overriding Locking Feature on Coupling Ring to Prevent Vibration or Loosening, and an All Series Hex Nut to Withstand 1-12 inch/lb. Tightening Torque
  • Environmental Specifications: Temperature: –55°C to +125°C (–67°F to +257°F), Corrosion: 300 Hour Salt Spray Contacts
  • With Hex Nut and Gasket
Supplier's Site
Circular Connector Receptacle Size 20, 3 Position Panel; Product Range Switchcraft/conxall - 89F4129 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20, 3 Position Panel; Product Range Switchcraft/conxall
89F4129
Circular Connector Receptacle Size 20, 3 Position Panel; Product Range Switchcraft/conxall 89F4129
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 3 POSITION PANEL; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 3 POSITION PANEL; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC1275-ND 70025441 89F4129
Product Name Circular Connector Assemblies Connector; #20; Solder Cup; 3; Socket; Gold over Nickel 600 V Circular Connector Receptacle Size 20, 3 Position Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Jam Nut
Voltage Rating 600 volts 600 volts
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data