Conxall Corporation Circular Connector Assemblies 7280-4SG-300

Description
4 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 7280-4SG-300-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
7280-4SG-300-ND
Circular Connector Assemblies 7280-4SG-300-ND
4 Position Circular Connector Receptacle, Female Sockets Crimp

4 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Circular Conn, Rcpt, 4Pos, Crimp, Panel; Product Range Switchcraft/conxall - 97B4423 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 4Pos, Crimp, Panel; Product Range Switchcraft/conxall
97B4423
Circular Conn, Rcpt, 4Pos, Crimp, Panel; Product Range Switchcraft/conxall 97B4423
CIRCULAR CONN, RCPT, 4POS, CRIMP, PANEL; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 4POS, CRIMP, PANEL; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7280-4SG-300-ND 97B4423
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 4Pos, Crimp, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - TE-A-35-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details