Switchcraft, Inc. Right Angle DC Locking Power Jacks 712RA

Description
Right angle PC Mount, 0.100" diameter pin the new versions have RAPC terminals to allow right angle mounting to the PC board. The new versions have threaded bushings to allow use of both standard and locking power plugs. The L versions of the new power jacks have a longer bushing (0.319”)to accommodate thicker panel mount applications. Available in the same pin diameters as our existing line of power jacks (0.050”, 0.080”, and 0.100”). The new power jacks are perfect for applications where the customer needs a locking feature, but cannot use a standard vertical PC mount jack.
Request a Quote Datasheet
Description
Right angle PC Mount, 0.100" diameter pin the new versions have RAPC terminals to allow right angle mounting to the PC board. The new versions have threaded bushings to allow use of both standard and locking power plugs. The L versions of the new power jacks have a longer bushing (0.319”)to accommodate thicker panel mount applications. Available in the same pin diameters as our existing line of power jacks (0.050”, 0.080”, and 0.100”). The new power jacks are perfect for applications where the customer needs a locking feature, but cannot use a standard vertical PC mount jack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle DC Locking Power Jacks - 712RA - Conxall Corporation
Villa Park, IL, USA
Right Angle DC Locking Power Jacks
712RA
Right Angle DC Locking Power Jacks 712RA
Right angle PC Mount, 0.100" diameter pin the new versions have RAPC terminals to allow right angle mounting to the PC board. The new versions have threaded bushings to allow use of both standard and locking power plugs. The L versions of the new power jacks have a longer bushing (0.319”)to accommodate thicker panel mount applications. Available in the same pin diameters as our existing line of power jacks (0.050”, 0.080”, and 0.100”). The new power jacks are perfect for applications where the customer needs a locking feature, but cannot use a standard vertical PC mount jack.

Right angle PC Mount, 0.100" diameter pin
the new versions have RAPC terminals to allow right angle mounting to the PC board. The new versions have threaded bushings to allow use of both standard and locking power plugs. The L versions of the new power jacks have a longer bushing (0.319”)to accommodate thicker panel mount applications. Available in the same pin diameters as our existing line of power jacks (0.050”, 0.080”, and 0.100”). The new power jacks are perfect for applications where the customer needs a locking feature, but cannot use a standard vertical PC mount jack.

Supplier's Site
Power Connectors - 712RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
712RA
Power Connectors 712RA
RA POWER JAX, RoHS

RA POWER JAX, RoHS

Buy Now
Power Connectors - SC1471-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC1471-ND
Power Connectors SC1471-ND
"Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Through Hole, Right Angle"

"Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Through Hole, Right Angle"

Buy Now Datasheet
Connector, Dc Power, Socket, 5A; Gender Switchcraft/conxall - 95B7224 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dc Power, Socket, 5A; Gender Switchcraft/conxall
95B7224
Connector, Dc Power, Socket, 5A; Gender Switchcraft/conxall 95B7224
CONNECTOR, DC POWER, SOCKET, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes

CONNECTOR, DC POWER, SOCKET, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Connectors - 712RA - ODG (Origin Data Global)
Shenzhen, China
Power Connectors
712RA
Power Connectors 712RA
CONN PWR JACK 2.5X5.5MM SOLDER

CONN PWR JACK 2.5X5.5MM SOLDER

Supplier's Site Datasheet
Jack, Power; Right Angle PC Mount; 0.100 in.; 0.219 in. (Bushing) - 70214563 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Power; Right Angle PC Mount; 0.100 in.; 0.219 in. (Bushing)
70214563
Jack, Power; Right Angle PC Mount; 0.100 in.; 0.219 in. (Bushing) 70214563
Locking Power Jack, 0.100 in. Pin Dia. Right angle PC mount Contact Resistance: 0.01 ω Max. (Initial), 0.02 ω Max. (After Humidity, Durability Exposure), 0.1 ω Max. (After Salt Spray) Insulation Resistance: 10,000 M ω Min. (Initial), 1,000 M ω Min. (After Humidity, Durability Exposure) Dielectric Withstanding Voltage: 500 VAC Max. Contact Rating: 5 A, 12 VDC Resistive

Locking Power Jack, 0.100 in. Pin Dia.

  • Right angle PC mount
  • Contact Resistance: 0.01 Ω Max. (Initial), 0.02 Ω Max. (After Humidity, Durability Exposure), 0.1 Ω Max. (After Salt Spray)
  • Insulation Resistance: 10,000 M Ω Min. (Initial), 1,000 M Ω Min. (After Humidity, Durability Exposure)
  • Dielectric Withstanding Voltage: 500 VAC Max.
  • Contact Rating: 5 A, 12 VDC Resistive
Supplier's Site

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 712RA 712RA SC1471-ND 95B7224 712RA 70214563
Product Name Right Angle DC Locking Power Jacks Power Connectors Power Connectors Connector, Dc Power, Socket, 5A; Gender Switchcraft/conxall Power Connectors Jack, Power; Right Angle PC Mount; 0.100 in.; 0.219 in. (Bushing)
Gender Female / Jack Male / Plug Female / Jack Female / Jack
Connector Type Jack
Mounting Through Hole, Right Angle Through Hole Mount Through Hole, Right Angle Right Angle PC Mount
Unlock Full Specs
to access all available technical data