TERM TURRET HOLLOW L=3.96MM TIN Product overview: 1562-2 from Keystone Electronics Corp. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Turret Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 328-1562-2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1364037-1562-2
Category: Connectors, Interconnects - Terminals - Turret Connectors
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Keystone Electronics
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.240" (6.10mm)
Termination: Staking Flare
Contact Material: Brass
Terminal Type: Single End, Hollow
Length - Below Flange: 0.084" (2.13mm)
Flange Diameter: 0.125" (3.18mm)
Mounting Hole Diameter: 0.067" (1.70mm)
Board Thickness: 0.062" (1.57mm)
Number of Turrets: Single
Length - Above Board: 0.156" (3.96mm)
Diameter - Turret Head: 0.093" (2.36mm)
Staking Side OD: 0.062" (1.57mm)
"Terminal Turret Connector Single End, Hollow 0.156"" (3.96mm) Tin"
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 328-1562-2 | 1364037-1562-2 | 36-1562-2-ND |
| Product Name | Electronic Connector | Connectors, Interconnects - Terminals - Turret Connectors | Turret Connectors |
| Termination | Staking Flare | Staking Flare |