Switchcraft, Inc. DC Power Connectors 712AC

Description
INLINE ASSEMBLY, RoHS
Request a Quote Datasheet
Description
INLINE ASSEMBLY, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Connectors - 712AC - Powell Electronics, Inc.
Swedesboro, NJ, United States
DC Power Connectors
712AC
DC Power Connectors 712AC
INLINE ASSEMBLY, RoHS

INLINE ASSEMBLY, RoHS

Buy Now
Power Connectors - SC3492-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC3492-ND
Power Connectors SC3492-ND
"Power Barrel Connector Jack 2.50mm ID (0.098"") Free Hanging (In-Line)"

"Power Barrel Connector Jack 2.50mm ID (0.098"") Free Hanging (In-Line)"

Buy Now Datasheet
Dcpower, Jack, 5A, 24V; Gender Switchcraft/conxall - 43AC1930 - Newark, An Avnet Company
Chicago, IL, United States
Dcpower, Jack, 5A, 24V; Gender Switchcraft/conxall
43AC1930
Dcpower, Jack, 5A, 24V; Gender Switchcraft/conxall 43AC1930
DCPOWER, JACK, 5A, 24V; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:5.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Stud; Barrel Inner Diameter:5.84mm; Barrel Outer Diameter:14.61mm RoHS Compliant: Yes

DCPOWER, JACK, 5A, 24V; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:5.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Stud; Barrel Inner Diameter:5.84mm; Barrel Outer Diameter:14.61mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 712AC SC3492-ND 43AC1930
Product Name DC Power Connectors Power Connectors Dcpower, Jack, 5A, 24V; Gender Switchcraft/conxall
Gender Male / Plug Female / Jack
Unlock Full Specs
to access all available technical data