Switchcraft, Inc. DC Power Connectors 712A

Description
Switchcraft 712A-RS DC Power Socket
Request a Quote Datasheet
Description
Switchcraft 712A-RS DC Power Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Connectors - 7684419 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Power Connectors
7684419
DC Power Connectors 7684419
Switchcraft 712A-RS DC Power Socket

Switchcraft 712A-RS DC Power Socket

Supplier's Site
Connectors Power, DC Plugs & Jacks (Barrel Type) - 712A - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power, DC Plugs & Jacks (Barrel Type)
712A
Connectors Power, DC Plugs & Jacks (Barrel Type) 712A
POWER JAX ROHS

POWER JAX ROHS

Buy Now
DC Power Connectors - 712A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DC Power Connectors
712A
DC Power Connectors 712A
DC Power Connectors 2.5MM ROUND W/NUT

DC Power Connectors 2.5MM ROUND W/NUT

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 7684419 712A 712A
Product Name DC Power Connectors Connectors Power, DC Plugs & Jacks (Barrel Type) DC Power Connectors
Power Type DC Power Connector DC Power Connector DC Power Connector
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q431-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
IEC 60320 C14 Snap-In Inlet; 1.0mm panel thickness - 83030130 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details