DW Multi-Switch Max 2-C switching per station, 8 station
DW Multi-Switch Series 65000 3 Amp AC, .50 Amp DC, non-illuminated, solid button. Available with up to 18 non-illuminated stations in a single row. Contacts are rated: 3A, AC, 0.5A DC, 125V, non-inductive load. Integral black button is supplied with each station. Switches mount with #6 screws and nut (not furnished).
SWITCH PUSHBUTTON DPDT 3A 125V
Pushbutton Switches DW MULTI-SW ASSEMBLY 8 STATION W/ LOCK
| Conxall Corporation | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 65081K206X | 65081K206X | 65081K206X |
| Product Name | 65000 DW MULTI SWITCH | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | |
| Terminal Type | Solder Terminals | Solder Pin | |
| Max Current Rating | 3 amps | 3 amps |