Switchcraft, Inc. Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 6380-2SG-318

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: Radial 3mm Dia (T-1) Product Status: Last Time Buy Connector Type: Receptacle Number of Positions: 5 Mounting Type: Fixed Termination: Solder Fastening Type: Spring Lock Shell Material: Zinc Alloy Contact Finish - Mating: Gold-Palladium
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: Radial 3mm Dia (T-1) Product Status: Last Time Buy Connector Type: Receptacle Number of Positions: 5 Mounting Type: Fixed Termination: Solder Fastening Type: Spring Lock Shell Material: Zinc Alloy Contact Finish - Mating: Gold-Palladium
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: Radial 3mm Dia (T-1) Product Status: Last Time Buy Connector Type: Receptacle Number of Positions: 5 Mounting Type: Fixed Termination: Solder Fastening Type: Spring Lock Shell Material: Zinc Alloy Contact Finish - Mating: Gold-Palladium

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Package: Radial 3mm Dia (T-1)
Product Status: Last Time Buy
Connector Type: Receptacle
Number of Positions: 5
Mounting Type: Fixed
Termination: Solder
Fastening Type: Spring Lock
Shell Material: Zinc Alloy
Contact Finish - Mating: Gold-Palladium

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904996P - RS Components, Ltd.
Specs
Package Type μMAX
Resolution 16 bits
ADC Type SAR; SAR
View Details
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1265255-SI8902D-A01-GSR - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD13465AF - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details