Switchcraft, Inc. Connector, Free, Female, 5Way; Product Range Switchcraft/conxall 6282-5SG-3XX

Description
CONNECTOR, FREE, FEMALE, 5WAY; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Connector Body Material:Nylon RoHS Compliant: Yes
Description
CONNECTOR, FREE, FEMALE, 5WAY; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Connector Body Material:Nylon RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Free, Female, 5Way; Product Range Switchcraft/conxall - 59M5930 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Free, Female, 5Way; Product Range Switchcraft/conxall
59M5930
Connector, Free, Female, 5Way; Product Range Switchcraft/conxall 59M5930
CONNECTOR, FREE, FEMALE, 5WAY; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Connector Body Material:Nylon RoHS Compliant: Yes

CONNECTOR, FREE, FEMALE, 5WAY; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Connector Body Material:Nylon RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59M5930
Product Name Connector, Free, Female, 5Way; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
XK Micro-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - CXK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details