SWITCHCRAFT, INC.
6282-2PG-519 -- CABLE PLUG FOR #20 PIN SWITCHCRAFT/CONXALL
Switchcraft, Inc.
Cable Plug For #20 Pin Switchcraft/conxall
6282-2PG-519
Description
CABLE PLUG FOR #20 PIN
Description
CABLE PLUG FOR #20 PIN
Suppliers
Cable Plug For #20 Pin Switchcraft/conxall
50B2138
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
50B2138 |
|
Product Name
|
Cable Plug For #20 Pin Switchcraft/conxall |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers