Switchcraft, Inc. Sensor Connector, M8, Rcpt, 3Pos, Panel; Product Range Switchcraft/conxall 613PCBM

Description
SENSOR CONNECTOR, M8, RCPT, 3POS, PANEL; Product Range:Nano-Mizer Series; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:-; Current Rating:-RoHS Compliant: Yes
Description
SENSOR CONNECTOR, M8, RCPT, 3POS, PANEL; Product Range:Nano-Mizer Series; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:-; Current Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, M8, Rcpt, 3Pos, Panel; Product Range Switchcraft/conxall - 99Y9042 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Rcpt, 3Pos, Panel; Product Range Switchcraft/conxall
99Y9042
Sensor Connector, M8, Rcpt, 3Pos, Panel; Product Range Switchcraft/conxall 99Y9042
SENSOR CONNECTOR, M8, RCPT, 3POS, PANEL; Product Range:Nano-Mizer Series; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:-; Current Rating:-RoHS Compliant: Yes

SENSOR CONNECTOR, M8, RCPT, 3POS, PANEL; Product Range:Nano-Mizer Series; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:-; Current Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99Y9042
Product Name Sensor Connector, M8, Rcpt, 3Pos, Panel; Product Range Switchcraft/conxall
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products