Conxall Corporation Nano Mizer Single Ended Cable Assemblies 604ST5

Description
Straight Female, 4 contacts, Single Ended Cable, Threaded Coupling, 5m length Built to meet or exceed Industry Standards, this 8mm product offers a reduced size for small sensors and reduced packaging requirements. Standard and custom lengths are available along with a variety of modifications to meet the specific needs of our customers.
Description
Straight Female, 4 contacts, Single Ended Cable, Threaded Coupling, 5m length Built to meet or exceed Industry Standards, this 8mm product offers a reduced size for small sensors and reduced packaging requirements. Standard and custom lengths are available along with a variety of modifications to meet the specific needs of our customers.

Suppliers

Company
Product
Description
Supplier Links
Nano Mizer Single Ended Cable Assemblies - 604ST5 - Conxall Corporation
Villa Park, IL, USA
Nano Mizer Single Ended Cable Assemblies
604ST5
Nano Mizer Single Ended Cable Assemblies 604ST5
Straight Female, 4 contacts, Single Ended Cable, Threaded Coupling, 5m length Built to meet or exceed Industry Standards, this 8mm product offers a reduced size for small sensors and reduced packaging requirements. Standard and custom lengths are available along with a variety of modifications to meet the specific needs of our customers.

Straight Female, 4 contacts, Single Ended Cable, Threaded Coupling, 5m length
Built to meet or exceed Industry Standards, this 8mm product offers a reduced size for small sensors and reduced packaging requirements. Standard and custom lengths are available along with a variety of modifications to meet the specific needs of our customers.

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 604ST5 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
604ST5
Cable Assemblies - Circular Cable Assemblies 604ST5
CBL CIRC 4POS FEM TO WIRE 16.4'

CBL CIRC 4POS FEM TO WIRE 16.4'

Supplier's Site

Technical Specifications

  Conxall Corporation Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 604ST5 604ST5
Product Name Nano Mizer Single Ended Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
Flexible Test Cable, 18.0 GHz, 48.0″ - ULC-4FT-SMNM+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details