Conxall Corporation Nano Mizer Single Ended Cable Assemblies 604ST2

Description
Straight Female, 4 contacts, Single Ended Cable, Threaded Coupling, 2m length Built to meet or exceed Industry Standards, this 8mm product offers a reduced size for small sensors and reduced packaging requirements. Standard and custom lengths are available along with a variety of modifications to meet the specific needs of our customers.
Description
Straight Female, 4 contacts, Single Ended Cable, Threaded Coupling, 2m length Built to meet or exceed Industry Standards, this 8mm product offers a reduced size for small sensors and reduced packaging requirements. Standard and custom lengths are available along with a variety of modifications to meet the specific needs of our customers.

Suppliers

Company
Product
Description
Supplier Links
Nano Mizer Single Ended Cable Assemblies - 604ST2 - Conxall Corporation
Villa Park, IL, USA
Nano Mizer Single Ended Cable Assemblies
604ST2
Nano Mizer Single Ended Cable Assemblies 604ST2
Straight Female, 4 contacts, Single Ended Cable, Threaded Coupling, 2m length Built to meet or exceed Industry Standards, this 8mm product offers a reduced size for small sensors and reduced packaging requirements. Standard and custom lengths are available along with a variety of modifications to meet the specific needs of our customers.

Straight Female, 4 contacts, Single Ended Cable, Threaded Coupling, 2m length
Built to meet or exceed Industry Standards, this 8mm product offers a reduced size for small sensors and reduced packaging requirements. Standard and custom lengths are available along with a variety of modifications to meet the specific needs of our customers.

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 604ST2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
604ST2
Cable Assemblies - Circular Cable Assemblies 604ST2
CBL CIRC 4POS FEM TO WIRE 6.56'

CBL CIRC 4POS FEM TO WIRE 6.56'

Supplier's Site

Technical Specifications

  Conxall Corporation Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 604ST2 604ST2
Product Name Nano Mizer Single Ended Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
ZK2000-6562-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Armored Flexible Cable, DC-110 GHz, 12.0″ - WBL-1FT-W1F+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers