Conxall Corporation Nano Mizer Single Ended Cable Assemblies 603PS2

Description
Straight Male, 3 contacts, Single Ended Cable, Snap Lock Coupling, 2m length Built to meet or exceed Industry Standards, this 8mm product offers a reduced size for small sensors and reduced packaging requirements. Standard and custom lengths are available along with a variety of modifications to meet the specific needs of our customers.
Request a Quote Datasheet
Description
Straight Male, 3 contacts, Single Ended Cable, Snap Lock Coupling, 2m length Built to meet or exceed Industry Standards, this 8mm product offers a reduced size for small sensors and reduced packaging requirements. Standard and custom lengths are available along with a variety of modifications to meet the specific needs of our customers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nano Mizer Single Ended Cable Assemblies - 603PS2 - Conxall Corporation
Villa Park, IL, USA
Nano Mizer Single Ended Cable Assemblies
603PS2
Nano Mizer Single Ended Cable Assemblies 603PS2
Straight Male, 3 contacts, Single Ended Cable, Snap Lock Coupling, 2m length Built to meet or exceed Industry Standards, this 8mm product offers a reduced size for small sensors and reduced packaging requirements. Standard and custom lengths are available along with a variety of modifications to meet the specific needs of our customers.

Straight Male, 3 contacts, Single Ended Cable, Snap Lock Coupling, 2m length
Built to meet or exceed Industry Standards, this 8mm product offers a reduced size for small sensors and reduced packaging requirements. Standard and custom lengths are available along with a variety of modifications to meet the specific needs of our customers.

Supplier's Site
Cable Assembly - 448-603PS2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
448-603PS2
Cable Assembly 448-603PS2
CBL CIRC 3POS MALE TO WIRE 6.56' Product overview: 603PS2 from Switchcraft / Conxall is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-603PS2 can be used for catalog matching and distributor lookup.

CBL CIRC 3POS MALE TO WIRE 6.56' Product overview: 603PS2 from Switchcraft / Conxall is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-603PS2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Circular Cable Assemblies - 603PS2
1026966-603PS2
Circular Cable Assemblies - 603PS2 1026966-603PS2
Manufacturer: Conxall/Switchcraft Win Source Part Number: 1026966-603PS2 Color: Yellow Connector Type: Circular 03 pos Male to Wire Leads Length: 6.56' (2.00m) Cable Type: Round Usage: Industrial Environments - IP68 Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Conxall/Switchcraft
Win Source Part Number: 1026966-603PS2
Color: Yellow
Connector Type: Circular 03 pos Male to Wire Leads
Length: 6.56' (2.00m)
Cable Type: Round
Usage: Industrial Environments - IP68
Categories: Cable Assemblies
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 603PS2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
603PS2
Cable Assemblies - Circular Cable Assemblies 603PS2
CBL CIRC 3POS MALE TO WIRE 6.56'

CBL CIRC 3POS MALE TO WIRE 6.56'

Supplier's Site

Technical Specifications

  Conxall Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 603PS2 448-603PS2 1026966-603PS2 603PS2
Product Name Nano Mizer Single Ended Cable Assemblies Cable Assembly Circular Cable Assemblies - 603PS2 Cable Assemblies - Circular Cable Assemblies
Application Instrumentation and Control
Cable Shielding No Shielding Unshielded No Shielding; Unshielded
Rated Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
ZK2000-3100-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers