Conxall Corporation Cable Assemblies - Circular Cable Assemblies 555S5S72

Description
CBL CIRC 5POS FMALE TO FMALE 6'
Description
CBL CIRC 5POS FMALE TO FMALE 6'

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Circular Cable Assemblies - 555S5S72 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
555S5S72
Cable Assemblies - Circular Cable Assemblies 555S5S72
CBL CIRC 5POS FMALE TO FMALE 6'

CBL CIRC 5POS FMALE TO FMALE 6'

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Cable Assemblies
Product Number 555S5S72
Product Name Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
ZK2000-2800-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Armored Test Cable, 40.0 GHz, 48.0″ - KBL-4FT-LOW+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details