Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
CONXALL CORPORATION
483P3P144 -- CABLE ASSEMBLIES - CIRCULAR CABLE ASSEMBLIES
Conxall Corporation
Cable Assemblies - Circular Cable Assemblies
483P3P144
Description
CBL 3POS MALE TO MALE 12'
Acme Chip Technology Co., Limited
Done
Description
CBL 3POS MALE TO MALE 12'
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
483P3P144
Cable Assemblies - Circular Cable Assemblies
483P3P144
CBL 3POS MALE TO MALE 12'
CBL 3POS MALE TO MALE 12'
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Cable Assemblies
Product Number
483P3P144
Product Name
Cable Assemblies - Circular Cable Assemblies
Cable Shielding
No Shielding; Unshielded
Unlock Full Specs
to access all available technical data
Similar Products
MPF Products, INC.
Micro-D Connector, Air-Side, 21 Pins, Teflon Insulated Wire, 36″ Cable
A9602-21-36
Specs
Cable Length
3 ft (9.14 dm)
View Details
Rego Electronics Inc.
I/O Cable Assemblies
RG9037
Specs
Application
Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding
No Shielding
Connector Type
BNC; D-SUB 13W3
View Details
SAB BRÖCKSKES GmbH & Co. KG
Cable Assemblies // Overmolded Cable Assemblies // USB 3.0 (USB 3.2 Gen 1x1) Cable
Specs
Product Type
USB
Cable Shielding
Braid; Foil
Cable Length
65.62 ft (200 dm)
View Details
Interpower
Flanged Outlet 30A,120/208V 5 Wire 3 phase
88031250
View Details