Conxall Corporation 1/4" Longframe Audio Plug 483N

Description
1/4" Longframe Cable Mount Nickel Plug, Screw Terminals - Red 1/4" Long Frame audio plugs offer nickel plated plug fingers to reduce tarnishing and corrosion. Large, easy to use solder cups and terminals simplify cable termination.
Request a Quote Datasheet
Description
1/4" Longframe Cable Mount Nickel Plug, Screw Terminals - Red 1/4" Long Frame audio plugs offer nickel plated plug fingers to reduce tarnishing and corrosion. Large, easy to use solder cups and terminals simplify cable termination.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4
Villa Park, IL, USA
1/4" Longframe Audio Plug
483N
1/4" Longframe Audio Plug 483N
1/4" Longframe Cable Mount Nickel Plug, Screw Terminals - Red 1/4" Long Frame audio plugs offer nickel plated plug fingers to reduce tarnishing and corrosion. Large, easy to use solder cups and terminals simplify cable termination.

1/4" Longframe Cable Mount Nickel Plug, Screw Terminals - Red
1/4" Long Frame audio plugs offer nickel plated plug fingers to reduce tarnishing and corrosion. Large, easy to use solder cups and terminals simplify cable termination.

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
483N
Audio & Video Connectors 483N
LITTEL PLUG, RoHS

LITTEL PLUG, RoHS

Buy Now
Audio Connectors - 483N-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
483N-ND
Audio Connectors 483N-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Screw"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Screw"

Buy Now Datasheet
Connector, Rca/phono, Plug, 3Pos; No. Of Contacts Switchcraft/conxall - 96F9601 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug, 3Pos; No. Of Contacts Switchcraft/conxall
96F9601
Connector, Rca/phono, Plug, 3Pos; No. Of Contacts Switchcraft/conxall 96F9601
CONNECTOR, RCA/PHONO, PLUG, 3POS; No. of Contacts:3Contacts; Gender:Plug; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Black; External Diameter:6.35mm; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG, 3POS; No. of Contacts:3Contacts; Gender:Plug; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Black; External Diameter:6.35mm; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 483N 483N 483N-ND 96F9601
Product Name 1/4" Longframe Audio Plug Audio & Video Connectors Audio Connectors Connector, Rca/phono, Plug, 3Pos; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mini Receptacle - 888N-M4AF1-12F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
HDMI Connectors - 2494824-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Surface Mount
Current Rating 0.5 amps
View Details
3 suppliers